Capital Lighting, Inc. 49227OZLED Exterior -Wall Mount 679317

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 8.8 Bulb Type: LED Qty: 1 Wattage: 9.5 Finish: Olde Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927311267 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 8.8 Bulb Type: LED Qty: 1 Wattage: 9.5 Finish: Olde Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927311267 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49227OZLED Exterior -Wall Mount - 679317 - Capital Lighting, Inc.
Columbus, OH, USA
49227OZLED Exterior -Wall Mount
679317
49227OZLED Exterior -Wall Mount 679317
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 18.00 Extension: 8.8 Bulb Type: LED Qty: 1 Wattage: 9.5 Finish: Olde Bronze Weight: 5 Product Name: One Light Outdoor Fixture UPC: 783927311267 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 18.00
Extension: 8.8
Bulb
Type: LED
Qty: 1
Wattage: 9.5
Finish: Olde Bronze
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 783927311267
Category: Led Outdoor Wall Brkt
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679317
Product Name 49227OZLED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details