Capital Lighting, Inc. 49228OZLED Exterior -Wall Mount 679316

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 10.5 Bulb Type: LED Qty: 1 Wattage: 12.5 Finish: Olde Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927312851 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 10.5 Bulb Type: LED Qty: 1 Wattage: 12.5 Finish: Olde Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927312851 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49228OZLED Exterior -Wall Mount - 679316 - Capital Lighting, Inc.
Columbus, OH, USA
49228OZLED Exterior -Wall Mount
679316
49228OZLED Exterior -Wall Mount 679316
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 22.00 Extension: 10.5 Bulb Type: LED Qty: 1 Wattage: 12.5 Finish: Olde Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 783927312851 Category: Led Outdoor Wall Brkt Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 22.00
Extension: 10.5
Bulb
Type: LED
Qty: 1
Wattage: 12.5
Finish: Olde Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 783927312851
Category: Led Outdoor Wall Brkt
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679316
Product Name 49228OZLED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details