Capital Lighting, Inc. F68836 Pendants-Bowl Style 679121

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 33.22 Product Name: Three Light Pendant UPC: 742546091608 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 33.22 Product Name: Three Light Pendant UPC: 742546091608 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F68836 Pendants-Bowl Style - 679121 - Capital Lighting, Inc.
Columbus, OH, USA
F68836 Pendants-Bowl Style
679121
F68836 Pendants-Bowl Style 679121
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 5.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 33.22 Product Name: Three Light Pendant UPC: 742546091608 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 5.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 33.22
Product Name: Three Light Pendant
UPC: 742546091608
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679121
Product Name F68836 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details