Capital Lighting, Inc. F51936 Sconces-Pocket 679101

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.75 Product Name: One Light Bath UPC: 742546094302 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.75 Product Name: One Light Bath UPC: 742546094302 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F51936 Sconces-Pocket - 679101 - Capital Lighting, Inc.
Columbus, OH, USA
F51936 Sconces-Pocket
679101
F51936 Sconces-Pocket 679101
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.25 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.75 Product Name: One Light Bath UPC: 742546094302 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.25
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3.75
Product Name: One Light Bath
UPC: 742546094302
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679101
Product Name F51936 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details