Capital Lighting, Inc. F131920 Flush Mounts-Drum Shades 679048

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sorrel Bronze Weight: 18.08 Product Name: Three Light Ceiling UPC: 742546092940 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sorrel Bronze Weight: 18.08 Product Name: Three Light Ceiling UPC: 742546092940 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F131920 Flush Mounts-Drum Shades - 679048 - Capital Lighting, Inc.
Columbus, OH, USA
F131920 Flush Mounts-Drum Shades
679048
F131920 Flush Mounts-Drum Shades 679048
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sorrel Bronze Weight: 18.08 Product Name: Three Light Ceiling UPC: 742546092940 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sorrel Bronze
Weight: 18.08
Product Name: Three Light Ceiling
UPC: 742546092940
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 679048
Product Name F131920 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details