Capital Lighting, Inc. PIN400-OB Lamps-Pharmacy-Floor 676876

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PIN400-OB Lamps-Pharmacy-Floor - 676876 - Capital Lighting, Inc.
Columbus, OH, USA
PIN400-OB Lamps-Pharmacy-Floor
676876
PIN400-OB Lamps-Pharmacy-Floor 676876
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 1 Wattage: 50 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 50.00
Extension: 21
Bulb
Qty: 1
Wattage: 50
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676876
Product Name PIN400-OB Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details