Capital Lighting, Inc. PIN400-SN Lamps-Pharmacy-Floor 676873

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Floor Lamp Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Floor Lamp Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
PIN400-SN Lamps-Pharmacy-Floor - 676873 - Capital Lighting, Inc.
Columbus, OH, USA
PIN400-SN Lamps-Pharmacy-Floor
676873
PIN400-SN Lamps-Pharmacy-Floor 676873
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 50.00 Extension: 21 Bulb Qty: 1 Wattage: 50 Finish: Satin Nickel Product Name: One Light Floor Lamp Category: Floor Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 50.00
Extension: 21
Bulb
Qty: 1
Wattage: 50
Finish: Satin Nickel
Product Name: One Light Floor Lamp
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 676873
Product Name PIN400-SN Lamps-Pharmacy-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details