Capital Lighting, Inc. 6388 Lamps-Table Lamps 675715

Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Concrete/Aged Steel Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Concrete/Aged Steel Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6388 Lamps-Table Lamps - 675715 - Capital Lighting, Inc.
Columbus, OH, USA
6388 Lamps-Table Lamps
675715
6388 Lamps-Table Lamps 675715
PRODUCT DETAILS / SPECS Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Concrete/Aged Steel Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 33.00
Bulb
Qty: 1
Wattage: 150
Finish: Polished Concrete/Aged Steel
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675715
Product Name 6388 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details