Capital Lighting, Inc. 9326 Pendants-Glass Down 675442

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Qty: 3 Wattage: 60 Finish: Old Iron/Washed Gray Product Name: Three Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Qty: 3 Wattage: 60 Finish: Old Iron/Washed Gray Product Name: Three Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9326 Pendants-Glass Down - 675442 - Capital Lighting, Inc.
Columbus, OH, USA
9326 Pendants-Glass Down
675442
9326 Pendants-Glass Down 675442
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 27.00 Bulb Qty: 3 Wattage: 60 Finish: Old Iron/Washed Gray Product Name: Three Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 27.00
Bulb
Qty: 3
Wattage: 60
Finish: Old Iron/Washed Gray
Product Name: Three Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 675442
Product Name 9326 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details