Capital Lighting, Inc. F2183PN Mid. Chandeliers-Candle 673886

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.25 Length 28.25 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 782042992054 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.25 Length 28.25 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 782042992054 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
F2183PN Mid. Chandeliers-Candle - 673886 - Capital Lighting, Inc.
Columbus, OH, USA
F2183PN Mid. Chandeliers-Candle
673886
F2183PN Mid. Chandeliers-Candle 673886
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 28.25 Length 28.25 Extension: 7.5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Polished Nickel Product Name: Three Light Pendant UPC: 782042992054 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 28.25
Length 28.25
Extension: 7.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Polished Nickel
Product Name: Three Light Pendant
UPC: 782042992054
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673886
Product Name F2183PN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details