Capital Lighting, Inc. F2383PC Mid. Chandeliers-Drum Shades 673865

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 782042745865 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 782042745865 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2383PC Mid. Chandeliers-Drum Shades - 673865 - Capital Lighting, Inc.
Columbus, OH, USA
F2383PC Mid. Chandeliers-Drum Shades
673865
F2383PC Mid. Chandeliers-Drum Shades 673865
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Base Qty: 3 Wattage: 60 Finish: Polished Chrome Product Name: Three Light Chandelier UPC: 782042745865 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Medium Base
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Chandelier
UPC: 782042745865
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673865
Product Name F2383PC Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details