Capital Lighting, Inc. C2220SB Flush Mounts-Bowl Style 673856

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Soleil Bronze Product Name: Two Light Ceiling Flush UPC: 782042991958 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Soleil Bronze Product Name: Two Light Ceiling Flush UPC: 782042991958 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
C2220SB Flush Mounts-Bowl Style - 673856 - Capital Lighting, Inc.
Columbus, OH, USA
C2220SB Flush Mounts-Bowl Style
673856
C2220SB Flush Mounts-Bowl Style 673856
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Soleil Bronze Product Name: Two Light Ceiling Flush UPC: 782042991958 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.50
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Soleil Bronze
Product Name: Two Light Ceiling Flush
UPC: 782042991958
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673856
Product Name C2220SB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details