Capital Lighting, Inc. F2416FBZ Mid. Chandeliers-Glass Up 673814

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 22.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Federal Bronze Product Name: Six Light Pendant UPC: 782042749276 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 22.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Federal Bronze Product Name: Six Light Pendant UPC: 782042749276 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F2416FBZ Mid. Chandeliers-Glass Up - 673814 - Capital Lighting, Inc.
Columbus, OH, USA
F2416FBZ Mid. Chandeliers-Glass Up
673814
F2416FBZ Mid. Chandeliers-Glass Up 673814
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 22.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Federal Bronze Product Name: Six Light Pendant UPC: 782042749276 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 22.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Federal Bronze
Product Name: Six Light Pendant
UPC: 782042749276
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673814
Product Name F2416FBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details