Capital Lighting, Inc. F196736 Sconces-Drum Shades 673661

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.87 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.53 Product Name: One Light Bath UPC: 742546095040 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.87 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.53 Product Name: One Light Bath UPC: 742546095040 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F196736 Sconces-Drum Shades - 673661 - Capital Lighting, Inc.
Columbus, OH, USA
F196736 Sconces-Drum Shades
673661
F196736 Sconces-Drum Shades 673661
PRODUCT DETAILS / SPECS Width/Dia: 7.87 Height: 7.75 Extension: 6.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 3.53 Product Name: One Light Bath UPC: 742546095040 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 7.87
Height: 7.75
Extension: 6.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 3.53
Product Name: One Light Bath
UPC: 742546095040
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673661
Product Name F196736 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details