Capital Lighting, Inc. F194236 Pendants-Drum Shade 673649

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 20.72 Product Name: Three Light Pendant UPC: 742546094357 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 20.72 Product Name: Three Light Pendant UPC: 742546094357 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
F194236 Pendants-Drum Shade - 673649 - Capital Lighting, Inc.
Columbus, OH, USA
F194236 Pendants-Drum Shade
673649
F194236 Pendants-Drum Shade 673649
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Satin Nickel Weight: 20.72 Product Name: Three Light Pendant UPC: 742546094357 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Satin Nickel
Weight: 20.72
Product Name: Three Light Pendant
UPC: 742546094357
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673649
Product Name F194236 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details