Capital Lighting, Inc. F197570U Sconces-Pocket 673632

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 5.29 Product Name: Two Light Bath UPC: 742546095330 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 5.29 Product Name: Two Light Bath UPC: 742546095330 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F197570U Sconces-Pocket - 673632 - Capital Lighting, Inc.
Columbus, OH, USA
F197570U Sconces-Pocket
673632
F197570U Sconces-Pocket 673632
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 12.00 Extension: 4 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Merlot Bronze Weight: 5.29 Product Name: Two Light Bath UPC: 742546095330 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 12.00
Extension: 4
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Merlot Bronze
Weight: 5.29
Product Name: Two Light Bath
UPC: 742546095330
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673632
Product Name F197570U Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details