Capital Lighting, Inc. F207149U Flush Mounts-Bowl Style 673617

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Twin Tube Qty: 2 Wattage: 36 Finish: Bronze Luster Weight: 12.76 Product Name: Two Light Ceiling UPC: 742546091295 Category: Ceiling
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Twin Tube Qty: 2 Wattage: 36 Finish: Bronze Luster Weight: 12.76 Product Name: Two Light Ceiling UPC: 742546091295 Category: Ceiling

Suppliers

Company
Product
Description
Supplier Links
F207149U Flush Mounts-Bowl Style - 673617 - Capital Lighting, Inc.
Columbus, OH, USA
F207149U Flush Mounts-Bowl Style
673617
F207149U Flush Mounts-Bowl Style 673617
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: Twin Tube Qty: 2 Wattage: 36 Finish: Bronze Luster Weight: 12.76 Product Name: Two Light Ceiling UPC: 742546091295 Category: Ceiling

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: Twin Tube
Qty: 2
Wattage: 36
Finish: Bronze Luster
Weight: 12.76
Product Name: Two Light Ceiling
UPC: 742546091295
Category: Ceiling

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673617
Product Name F207149U Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details