Capital Lighting, Inc. B2352WB Exterior -Wall Mount 673584

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.75 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Product Name: Two Light Wall UPC: 782042748897 Category: Exterior Top to outlet: 3.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.75 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Product Name: Two Light Wall UPC: 782042748897 Category: Exterior Top to outlet: 3.75

Suppliers

Company
Product
Description
Supplier Links
B2352WB Exterior -Wall Mount - 673584 - Capital Lighting, Inc.
Columbus, OH, USA
B2352WB Exterior -Wall Mount
673584
B2352WB Exterior -Wall Mount 673584
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 19.75 Extension: 11.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Product Name: Two Light Wall UPC: 782042748897 Category: Exterior Top to outlet: 3.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 19.75
Extension: 11.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Bronze
Product Name: Two Light Wall
UPC: 782042748897
Category: Exterior
Top to outlet: 3.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673584
Product Name B2352WB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details