Capital Lighting, Inc. F477670 Bathroom Fixtures-Five+Lights 673398

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 17.64 Product Name: Four Light Bath UPC: 742546095316 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 17.64 Product Name: Four Light Bath UPC: 742546095316 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F477670 Bathroom Fixtures-Five+Lights - 673398 - Capital Lighting, Inc.
Columbus, OH, USA
F477670 Bathroom Fixtures-Five+Lights
673398
F477670 Bathroom Fixtures-Five+Lights 673398
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Merlot Bronze Weight: 17.64 Product Name: Four Light Bath UPC: 742546095316 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.62
Extension: 6
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Merlot Bronze
Weight: 17.64
Product Name: Four Light Bath
UPC: 742546095316
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673398
Product Name F477670 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details