Capital Lighting, Inc. F477616 Bathroom Fixtures-Five+Lights 673395

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gun Metal Weight: 17.64 Product Name: One Light Bath UPC: 742546095309 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gun Metal Weight: 17.64 Product Name: One Light Bath UPC: 742546095309 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
F477616 Bathroom Fixtures-Five+Lights - 673395 - Capital Lighting, Inc.
Columbus, OH, USA
F477616 Bathroom Fixtures-Five+Lights
673395
F477616 Bathroom Fixtures-Five+Lights 673395
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.62 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Gun Metal Weight: 17.64 Product Name: One Light Bath UPC: 742546095309 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.62
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Gun Metal
Weight: 17.64
Product Name: One Light Bath
UPC: 742546095309
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673395
Product Name F477616 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details