Capital Lighting, Inc. F433236 Bathroom Fixtures-Four Lights 673016

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9.9 Product Name: Four Light Bath UPC: 742546038054 Category: Bath Glass: Katherine
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9.9 Product Name: Four Light Bath UPC: 742546038054 Category: Bath Glass: Katherine

Suppliers

Company
Product
Description
Supplier Links
F433236 Bathroom Fixtures-Four Lights - 673016 - Capital Lighting, Inc.
Columbus, OH, USA
F433236 Bathroom Fixtures-Four Lights
673016
F433236 Bathroom Fixtures-Four Lights 673016
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.25 Extension: 4 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Satin Nickel Weight: 9.9 Product Name: Four Light Bath UPC: 742546038054 Category: Bath Glass: Katherine

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.25
Extension: 4
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Satin Nickel
Weight: 9.9
Product Name: Four Light Bath
UPC: 742546038054
Category: Bath
Glass: Katherine

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673016
Product Name F433236 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2765321 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details