Capital Lighting, Inc. 70003LED-BRZ Sconces-Other 672848

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.70 Length 16.70 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Task-Light UPC: 641594101652 Category: Gooseneck Wall Lamp Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.70 Length 16.70 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Task-Light UPC: 641594101652 Category: Gooseneck Wall Lamp Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
70003LED-BRZ Sconces-Other - 672848 - Capital Lighting, Inc.
Columbus, OH, USA
70003LED-BRZ Sconces-Other
672848
70003LED-BRZ Sconces-Other 672848
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.70 Length 16.70 Bulb Type: LED Qty: 1 Wattage: 3 Finish: Bronze Product Name: One Light Task-Light UPC: 641594101652 Category: Gooseneck Wall Lamp Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.70
Length 16.70
Bulb
Type: LED
Qty: 1
Wattage: 3
Finish: Bronze
Product Name: One Light Task-Light
UPC: 641594101652
Category: Gooseneck Wall Lamp
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672848
Product Name 70003LED-BRZ Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details