PRODUCT DETAILS / SPECS
Width/Dia: 9.06
Height: 18.70
Length 18.70
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Oil-Rubbed Bronze
Weight: 27.9
Product Name: Cancun: Oil Rubbed Bronze W/Lk, Dark Brown/Red Blade -5
UPC: 840506054653
Category: Fan-Uni
Glass: White frosted
Safety Listing: Dry
Motor size: 172X20
Manufacturer's Warranty: Lifetime
Electricity Use: 67
Speeds: 3-Speeds
Optional Control: Included
Reverse Air: Yes
Airflow Efficienty: 5848
Airflow Efficienty: 85
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 672818 |
| Product Name | FP8011OB Fans-Ceiling Fans |