Capital Lighting, Inc. 1025WT Exterior -Wall Mount 672668

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209102569 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209102569 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1025WT Exterior -Wall Mount - 672668 - Capital Lighting, Inc.
Columbus, OH, USA
1025WT Exterior -Wall Mount
672668
1025WT Exterior -Wall Mount 672668
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 8.50 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2.86 Product Name: One Light Outdoor Wall Lantern UPC: 783209102569 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 8.50
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 2.86
Product Name: One Light Outdoor Wall Lantern
UPC: 783209102569
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672668
Product Name 1025WT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2892364 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details