Capital Lighting, Inc. 23630-BS/OPM Pendants-Glass Down 672656

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594009675 Category: Cable Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594009675 Category: Cable Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23630-BS/OPM Pendants-Glass Down - 672656 - Capital Lighting, Inc.
Columbus, OH, USA
23630-BS/OPM Pendants-Glass Down
672656
23630-BS/OPM Pendants-Glass Down 672656
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 24.00 Length 24.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594009675 Category: Cable Pendant Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 24.00
Length 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594009675
Category: Cable Pendant
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672656
Product Name 23630-BS/OPM Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details