Capital Lighting, Inc. 31025-BS/ACR Sconces-Single Glass 672505

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 24 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594129892 Category: Wall or Vanity Fixture Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 24 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594129892 Category: Wall or Vanity Fixture Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
31025-BS/ACR Sconces-Single Glass - 672505 - Capital Lighting, Inc.
Columbus, OH, USA
31025-BS/ACR Sconces-Single Glass
672505
31025-BS/ACR Sconces-Single Glass 672505
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 15.50 Extension: 4 Bulb Type: Fluorescent Qty: 1 Wattage: 24 Finish: Brushed Steel Product Name: One Light Wall Fixture UPC: 641594129892 Category: Wall or Vanity Fixture Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 15.50
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 24
Finish: Brushed Steel
Product Name: One Light Wall Fixture
UPC: 641594129892
Category: Wall or Vanity Fixture
Glass: Acrylic
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672505
Product Name 31025-BS/ACR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details