Capital Lighting, Inc. 31021-BS/ACR Bathroom Fixtures-Two Lights 672503

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 4.00 Length 4.00 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594129120 Category: Wall or Vanity Fixture Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 4.00 Length 4.00 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594129120 Category: Wall or Vanity Fixture Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
31021-BS/ACR Bathroom Fixtures-Two Lights - 672503 - Capital Lighting, Inc.
Columbus, OH, USA
31021-BS/ACR Bathroom Fixtures-Two Lights
672503
31021-BS/ACR Bathroom Fixtures-Two Lights 672503
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 4.00 Length 4.00 Extension: 3.5 Bulb Type: T5 Qty: 2 Wattage: 24 Finish: Brushed Steel Product Name: Two Light Wall Fixture UPC: 641594129120 Category: Wall or Vanity Fixture Glass: Acrylic Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 4.00
Length 4.00
Extension: 3.5
Bulb
Type: T5
Qty: 2
Wattage: 24
Finish: Brushed Steel
Product Name: Two Light Wall Fixture
UPC: 641594129120
Category: Wall or Vanity Fixture
Glass: Acrylic
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672503
Product Name 31021-BS/ACR Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details