Capital Lighting, Inc. 39523-BZ Island/Pool Table-3 Light Bar 672470

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Bronze
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Bronze

Suppliers

Company
Product
Description
Supplier Links
39523-BZ Island/Pool Table-3 Light Bar - 672470 - Capital Lighting, Inc.
Columbus, OH, USA
39523-BZ Island/Pool Table-3 Light Bar
672470
39523-BZ Island/Pool Table-3 Light Bar 672470
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 17.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Bronze

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dark Bronze

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672470
Product Name 39523-BZ Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details