Capital Lighting, Inc. 25765-BS Bathroom Fixtures-Five+Lights 672439

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Steel Product Name: Five Light Bath Fixture Category: bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Steel Product Name: Five Light Bath Fixture Category: bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
25765-BS Bathroom Fixtures-Five+Lights - 672439 - Capital Lighting, Inc.
Columbus, OH, USA
25765-BS Bathroom Fixtures-Five+Lights
672439
25765-BS Bathroom Fixtures-Five+Lights 672439
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 10.00 Extension: 9 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Steel Product Name: Five Light Bath Fixture Category: bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 10.00
Extension: 9
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Steel
Product Name: Five Light Bath Fixture
Category: bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 672439
Product Name 25765-BS Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details