Capital Lighting, Inc. F2209WB Island/Pool Table-4 Light + 671999

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Length 13.00 Extension: 7.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Bark Product Name: Six Light Pendant Island UPC: 782042992122 Category: Interior Top to outlet: 3.88
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Length 13.00 Extension: 7.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Bark Product Name: Six Light Pendant Island UPC: 782042992122 Category: Interior Top to outlet: 3.88

Suppliers

Company
Product
Description
Supplier Links
F2209WB Island/Pool Table-4 Light + - 671999 - Capital Lighting, Inc.
Columbus, OH, USA
F2209WB Island/Pool Table-4 Light +
671999
F2209WB Island/Pool Table-4 Light + 671999
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 13.00 Length 13.00 Extension: 7.5 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Weathered Bark Product Name: Six Light Pendant Island UPC: 782042992122 Category: Interior Top to outlet: 3.88

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 13.00
Length 13.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Weathered Bark
Product Name: Six Light Pendant Island
UPC: 782042992122
Category: Interior
Top to outlet: 3.88

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671999
Product Name F2209WB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details