PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Modern Bronze
Product Name: Six Light Pendant Entry
UPC: 782042992153
Category: Interior
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671996 |
| Product Name | F2216MB Pendants-Glass Down |
| Application | Residential |