Capital Lighting, Inc. 123-34 Semi-Flush Mts.-Drum Shade 671962

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Riviera Bronze with Silver Product Name: Four Light Semi-Flush UPC: 782042750166 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Riviera Bronze with Silver Product Name: Four Light Semi-Flush UPC: 782042750166 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
123-34 Semi-Flush Mts.-Drum Shade - 671962 - Capital Lighting, Inc.
Columbus, OH, USA
123-34 Semi-Flush Mts.-Drum Shade
671962
123-34 Semi-Flush Mts.-Drum Shade 671962
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Riviera Bronze with Silver Product Name: Four Light Semi-Flush UPC: 782042750166 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Riviera Bronze with Silver
Product Name: Four Light Semi-Flush
UPC: 782042750166
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671962
Product Name 123-34 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details