Capital Lighting, Inc. BF9122OBZ Exterior -Wall Mount 671940

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Extension: 12.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042999633 Category: Exterior Shipped Via: Truck Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Extension: 12.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042999633 Category: Exterior Shipped Via: Truck Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
BF9122OBZ Exterior -Wall Mount - 671940 - Capital Lighting, Inc.
Columbus, OH, USA
BF9122OBZ Exterior -Wall Mount
671940
BF9122OBZ Exterior -Wall Mount 671940
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 30.25 Extension: 12.25 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 782042999633 Category: Exterior Shipped Via: Truck Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 30.25
Extension: 12.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 782042999633
Category: Exterior
Shipped Via: Truck
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671940
Product Name BF9122OBZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details