Capital Lighting, Inc. 123-716 Pendants-Drum Shade 671936

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 56.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: 16 Light Pendant Entry UPC: 782042750227 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 56.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: 16 Light Pendant Entry UPC: 782042750227 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
123-716 Pendants-Drum Shade - 671936 - Capital Lighting, Inc.
Columbus, OH, USA
123-716 Pendants-Drum Shade
671936
123-716 Pendants-Drum Shade 671936
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 56.00 Bulb Type: Candelabra Qty: 16 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: 16 Light Pendant Entry UPC: 782042750227 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 56.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 60
Finish: Riviera Bronze with Silver
Product Name: 16 Light Pendant Entry
UPC: 782042750227
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671936
Product Name 123-716 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details