Capital Lighting, Inc. 123-715 Pendants-Drum Shade 671934

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 46.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: 15 Light Pendant UPC: 782042750210 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 46.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: 15 Light Pendant UPC: 782042750210 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
123-715 Pendants-Drum Shade - 671934 - Capital Lighting, Inc.
Columbus, OH, USA
123-715 Pendants-Drum Shade
671934
123-715 Pendants-Drum Shade 671934
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 46.50 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Riviera Bronze with Silver Product Name: 15 Light Pendant UPC: 782042750210 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 46.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Riviera Bronze with Silver
Product Name: 15 Light Pendant
UPC: 782042750210
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671934
Product Name 123-715 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details