Capital Lighting, Inc. 129-46 Pendants-Other 671922

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Six Light Pendant Entry UPC: 782042750623 Category: Interior Canopy: 0.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Six Light Pendant Entry UPC: 782042750623 Category: Interior Canopy: 0.75``H

Suppliers

Company
Product
Description
Supplier Links
129-46 Pendants-Other - 671922 - Capital Lighting, Inc.
Columbus, OH, USA
129-46 Pendants-Other
671922
129-46 Pendants-Other 671922
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 25.25 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Six Light Pendant Entry UPC: 782042750623 Category: Interior Canopy: 0.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 25.25
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Two Tone Natual Wood
Product Name: Six Light Pendant Entry
UPC: 782042750623
Category: Interior
Canopy: 0.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671922
Product Name 129-46 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details