Capital Lighting, Inc. 129-45 Pendants-Other 671920

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Six Light Pendant UPC: 782042750616 Category: Interior Canopy: 0.75``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Six Light Pendant UPC: 782042750616 Category: Interior Canopy: 0.75``H

Suppliers

Company
Product
Description
Supplier Links
129-45 Pendants-Other - 671920 - Capital Lighting, Inc.
Columbus, OH, USA
129-45 Pendants-Other
671920
129-45 Pendants-Other 671920
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 20.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Two Tone Natual Wood Product Name: Six Light Pendant UPC: 782042750616 Category: Interior Canopy: 0.75``H

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 20.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Two Tone Natual Wood
Product Name: Six Light Pendant
UPC: 782042750616
Category: Interior
Canopy: 0.75``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671920
Product Name 129-45 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details