Capital Lighting, Inc. 125-58 Pendants-Other 671911

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.00 Length 34.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Eight Light Island Light UPC: 782042750364 Category: Interior Canopy: 11``LX5.25``W/DiaX0. 5``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.00 Length 34.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Eight Light Island Light UPC: 782042750364 Category: Interior Canopy: 11``LX5.25``W/DiaX0. 5``H

Suppliers

Company
Product
Description
Supplier Links
125-58 Pendants-Other - 671911 - Capital Lighting, Inc.
Columbus, OH, USA
125-58 Pendants-Other
671911
125-58 Pendants-Other 671911
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.00 Length 34.00 Bulb Type: G9 Qty: 8 Wattage: 40 Finish: Silver And Gold Leaf Product Name: Eight Light Island Light UPC: 782042750364 Category: Interior Canopy: 11``LX5.25``W/DiaX0. 5``H

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 34.00
Length 34.00
Bulb
Type: G9
Qty: 8
Wattage: 40
Finish: Silver And Gold Leaf
Product Name: Eight Light Island Light
UPC: 782042750364
Category: Interior
Canopy: 11``LX5.25``W/DiaX0.5``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671911
Product Name 125-58 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 288851 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details