Capital Lighting, Inc. 127-43 Pendants-Bowl Style 671900

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Modern Silver Product Name: Three Light Pendant/Semi-Flush UPC: 782042750494 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Modern Silver Product Name: Three Light Pendant/Semi-Flush UPC: 782042750494 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
127-43 Pendants-Bowl Style - 671900 - Capital Lighting, Inc.
Columbus, OH, USA
127-43 Pendants-Bowl Style
671900
127-43 Pendants-Bowl Style 671900
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Length 7.50 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Modern Silver Product Name: Three Light Pendant/Semi-Flush UPC: 782042750494 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.50
Length 7.50
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Modern Silver
Product Name: Three Light Pendant/Semi-Flush
UPC: 782042750494
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671900
Product Name 127-43 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details