Capital Lighting, Inc. GLA-8775-16-CLRT-NCKL Bathroom Fixtures-Two Lights 671888

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.00 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.00 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

Suppliers

Company
Product
Description
Supplier Links
GLA-8775-16-CLRT-NCKL Bathroom Fixtures-Two Lights - 671888 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8775-16-CLRT-NCKL Bathroom Fixtures-Two Lights
671888
GLA-8775-16-CLRT-NCKL Bathroom Fixtures-Two Lights 671888
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.00 Extension: 6.25 Bulb Type: G16.5 Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 7.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 10.00
Extension: 6.25
Bulb
Type: G16.5
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671888
Product Name GLA-8775-16-CLRT-NCKL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details