Capital Lighting, Inc. GLA-8522-16-AMBR-ABRS Bathroom Fixtures-Two Lights 671829

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.50

Suppliers

Company
Product
Description
Supplier Links
GLA-8522-16-AMBR-ABRS Bathroom Fixtures-Two Lights - 671829 - Capital Lighting, Inc.
Columbus, OH, USA
GLA-8522-16-AMBR-ABRS Bathroom Fixtures-Two Lights
671829
GLA-8522-16-AMBR-ABRS Bathroom Fixtures-Two Lights 671829
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 11.25 Extension: 6.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Two Light Bath Bar Category: Tradition Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 8.50

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 11.25
Extension: 6.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brass
Product Name: Two Light Bath Bar
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 8.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671829
Product Name GLA-8522-16-AMBR-ABRS Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details