Capital Lighting, Inc. 6294-PN Bathroom Fixtures-Four Lights 671648

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.50 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Polished Nickel Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134115074 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.50 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Polished Nickel Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134115074 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6294-PN Bathroom Fixtures-Four Lights - 671648 - Capital Lighting, Inc.
Columbus, OH, USA
6294-PN Bathroom Fixtures-Four Lights
671648
6294-PN Bathroom Fixtures-Four Lights 671648
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 6.50 Extension: 4 Bulb Type: G9 Qty: 4 Wattage: 50 Finish: Polished Nickel Weight: 15 Product Name: Four Light Bath And Vanity Fixture UPC: 806134115074 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 6.50
Extension: 4
Bulb
Type: G9
Qty: 4
Wattage: 50
Finish: Polished Nickel
Weight: 15
Product Name: Four Light Bath And Vanity Fixture
UPC: 806134115074
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671648
Product Name 6294-PN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details