Capital Lighting, Inc. CNDL-8764-14-AMBR-NCKL Island/Pool Table-Pillar Candle 671590

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 33.50 Extension: 12.5 Bulb Type: BA-9 Torpedo Qty: 14 Wattage: 60 Finish: Brushed Nickel Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 33.50 Extension: 12.5 Bulb Type: BA-9 Torpedo Qty: 14 Wattage: 60 Finish: Brushed Nickel Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
CNDL-8764-14-AMBR-NCKL Island/Pool Table-Pillar Candle - 671590 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8764-14-AMBR-NCKL Island/Pool Table-Pillar Candle
671590
CNDL-8764-14-AMBR-NCKL Island/Pool Table-Pillar Candle 671590
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 33.50 Extension: 12.5 Bulb Type: BA-9 Torpedo Qty: 14 Wattage: 60 Finish: Brushed Nickel Product Name: 14 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx35`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 33.50
Extension: 12.5
Bulb
Type: BA-9 Torpedo
Qty: 14
Wattage: 60
Finish: Brushed Nickel
Product Name: 14 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx35`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671590
Product Name CNDL-8764-14-AMBR-NCKL Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details