Capital Lighting, Inc. FAL-8859 Sconces-Pocket 671513

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Faux Alabaster Resin Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Faux Alabaster Resin Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
FAL-8859 Sconces-Pocket - 671513 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8859 Sconces-Pocket
671513
FAL-8859 Sconces-Pocket 671513
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 18.75 Extension: 4 Bulb Type: T10 Qty: 2 Wattage: 60 Finish: Faux Alabaster Resin Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 18.75
Extension: 4
Bulb
Type: T10
Qty: 2
Wattage: 60
Finish: Faux Alabaster Resin
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671513
Product Name FAL-8859 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details