Capital Lighting, Inc. 371-AGB Sconces-Single Glass 671441

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: One Light Wall Sconce UPC: 806134106973 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: One Light Wall Sconce UPC: 806134106973 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
371-AGB Sconces-Single Glass - 671441 - Capital Lighting, Inc.
Columbus, OH, USA
371-AGB Sconces-Single Glass
671441
371-AGB Sconces-Single Glass 671441
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 14.25 Extension: 4.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 6 Product Name: One Light Wall Sconce UPC: 806134106973 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 14.25
Extension: 4.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 6
Product Name: One Light Wall Sconce
UPC: 806134106973
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671441
Product Name 371-AGB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details