Capital Lighting, Inc. 715-PN Flush Mounts-Bowl Style 671434

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Flush Mount UPC: 806134106454 Category: Flush Mount Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Flush Mount UPC: 806134106454 Category: Flush Mount Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
715-PN Flush Mounts-Bowl Style - 671434 - Capital Lighting, Inc.
Columbus, OH, USA
715-PN Flush Mounts-Bowl Style
671434
715-PN Flush Mounts-Bowl Style 671434
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 5.25 Length 5.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 12 Product Name: Three Light Flush Mount UPC: 806134106454 Category: Flush Mount Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 5.25
Length 5.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 12
Product Name: Three Light Flush Mount
UPC: 806134106454
Category: Flush Mount
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671434
Product Name 715-PN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details