Capital Lighting, Inc. 1741-OB Sconces-Single Candle 671412

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134108052 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134108052 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1741-OB Sconces-Single Candle - 671412 - Capital Lighting, Inc.
Columbus, OH, USA
1741-OB Sconces-Single Candle
671412
1741-OB Sconces-Single Candle 671412
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Extension: 10.25 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Old Bronze Weight: 5 Product Name: One Light Wall Sconce UPC: 806134108052 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.50
Extension: 10.25
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Old Bronze
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134108052
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671412
Product Name 1741-OB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details