Capital Lighting, Inc. CEV217PCMV Bathroom Fixtures-Two Lights 671390

Description
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.38 Bulb Qty: 2 Wattage: 17 Finish: Polished Chrome Weight: 8.2 Product Name: Two Light Fluorescent Bathroom Fixture UPC: 037949356189 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.38 Bulb Qty: 2 Wattage: 17 Finish: Polished Chrome Weight: 8.2 Product Name: Two Light Fluorescent Bathroom Fixture UPC: 037949356189 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CEV217PCMV Bathroom Fixtures-Two Lights - 671390 - Capital Lighting, Inc.
Columbus, OH, USA
CEV217PCMV Bathroom Fixtures-Two Lights
671390
CEV217PCMV Bathroom Fixtures-Two Lights 671390
PRODUCT DETAILS / SPECS Height: 6.25 Length 6.25 Extension: 4.38 Bulb Qty: 2 Wattage: 17 Finish: Polished Chrome Weight: 8.2 Product Name: Two Light Fluorescent Bathroom Fixture UPC: 037949356189 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.25
Length 6.25
Extension: 4.38
Bulb
Qty: 2
Wattage: 17
Finish: Polished Chrome
Weight: 8.2
Product Name: Two Light Fluorescent Bathroom Fixture
UPC: 037949356189
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671390
Product Name CEV217PCMV Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details