Capital Lighting, Inc. FUW113SNEC-PC Exterior -Wall Mt./Flush 671343

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.50 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.9 Product Name: One Light Outdoor Wall Sconce UPC: 037949343011 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.50 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.9 Product Name: One Light Outdoor Wall Sconce UPC: 037949343011 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
FUW113SNEC-PC Exterior -Wall Mt./Flush - 671343 - Capital Lighting, Inc.
Columbus, OH, USA
FUW113SNEC-PC Exterior -Wall Mt./Flush
671343
FUW113SNEC-PC Exterior -Wall Mt./Flush 671343
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 9.50 Extension: 4 Bulb Type: CFQ Qty: 1 Wattage: 13 Finish: Satin Nickel Weight: 4.9 Product Name: One Light Outdoor Wall Sconce UPC: 037949343011 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 9.50
Extension: 4
Bulb
Type: CFQ
Qty: 1
Wattage: 13
Finish: Satin Nickel
Weight: 4.9
Product Name: One Light Outdoor Wall Sconce
UPC: 037949343011
Glass: Frosted White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671343
Product Name FUW113SNEC-PC Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details