Capital Lighting, Inc. FUW213SNEC-PC Exterior -Wall Mt./Flush 671341

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 19.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.2 Product Name: Two Light Outdoor Wall Sconce UPC: 037949345114 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 19.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.2 Product Name: Two Light Outdoor Wall Sconce UPC: 037949345114 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
FUW213SNEC-PC Exterior -Wall Mt./Flush - 671341 - Capital Lighting, Inc.
Columbus, OH, USA
FUW213SNEC-PC Exterior -Wall Mt./Flush
671341
FUW213SNEC-PC Exterior -Wall Mt./Flush 671341
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 19.00 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 6.2 Product Name: Two Light Outdoor Wall Sconce UPC: 037949345114 Glass: Frosted White Shipped Via: UPS Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 19.00
Extension: 4
Bulb
Type: CFQ
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 6.2
Product Name: Two Light Outdoor Wall Sconce
UPC: 037949345114
Glass: Frosted White
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671341
Product Name FUW213SNEC-PC Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details